LATTICE SEMICONDUCTOR CORPORATION
LC4064C-10TN48I -- CPLDS (COMPLEX PROGRAMMABLE LOGIC DEVICES)
Lattice Semiconductor Corporation
CPLDs (Complex Programmable Logic Devices)
LC4064C-10TN48I
Description
IC CPLD 64MC 10NS 48TQFP
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
IC CPLD 64MC 10NS 48TQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Complex Programmable Logic Devices (CPLD) |
Complex Programmable Logic Devices (CPLD) |
|
Product Number
|
LC4064C-10TN48I |
LC4064C-10TN48I |
|
Product Name
|
CPLDs (Complex Programmable Logic Devices) |
Embedded - CPLDs (Complex Programmable Logic Devices) |
|
Macrocells
|
64
|
|
|
Logic Cells / Logic Blocks
|
4
|
|
|
Package Type
|
QFP; Other; 48-LQFP
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Microchip Technology, Inc.
Features
In-system Programmability
Package Type
Other; 84-LCC (J-Lead)
Pins
84
View Details
6 suppliers
System Gates
5000
User I/Os
120 pins
Propagation Delay
12 ns
View Details
Microchip Technology, Inc.
Package Type
Other; "24-DIP (0.300"", 7.62mm)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
9 suppliers