Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195365-LC4064B-5TN1
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 2.3V ~ 2.7V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: LC4064
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 64
EE PLD, 5ns, 64-Cell, CMOS, PQFP100, TQFP-100 Product overview: LC4064B-5TN100C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064B-5TN100C can be used for catalog matching and distributor lookup.
IC CPLD 64MC 5NS 100TQFP
IC CPLD 64MC 5NS 100TQFP
IC CPLD 64MC 5NS 100TQFP
IC CPLD 64MC 5NS 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1195365-LC4064B-5TN100C | 695-LC4064B-5TN100C | LC4064B-5TN100C-ND | LC4064B-5TN100C | LC4064B-5TN100C | LC4064B-5TN100C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064B-5TN100C | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | |||
| Logic Cells / Logic Blocks | 4 | 4 | 4 | |||
| Logic Family | FAST | |||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | ||
| Supply Voltage | Other; 2.3V ~ 2.7V | Other; 2.5V |