Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032ZE-7MN64C LC4032ZE-7MN64C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 876749-LC4032ZE-7MN6 4C Series: ispMACH® 4000ZE Package: Tray Number of I/O: 32 Family Name: LC4032 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1361, LC4032ZE-7MN64C-ND, LC4032ZE7MN64C
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 876749-LC4032ZE-7MN6 4C Series: ispMACH® 4000ZE Package: Tray Number of I/O: 32 Family Name: LC4032 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1361, LC4032ZE-7MN64C-ND, LC4032ZE7MN64C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032ZE-7MN64C - 876749-LC4032ZE-7MN64C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032ZE-7MN64C
876749-LC4032ZE-7MN64C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032ZE-7MN64C 876749-LC4032ZE-7MN64C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 876749-LC4032ZE-7MN6 4C Series: ispMACH® 4000ZE Package: Tray Number of I/O: 32 Family Name: LC4032 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1361, LC4032ZE-7MN64C-ND, LC4032ZE7MN64C

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876749-LC4032ZE-7MN64C
Series: ispMACH® 4000ZE
Package: Tray
Number of I/O: 32
Family Name: LC4032
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1361, LC4032ZE-7MN64C-ND, LC4032ZE7MN64C

Buy Now Datasheet
1.8V 260MHz FPGA Programmable Logic Device - 695-LC4032ZE-7MN64C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 260MHz FPGA Programmable Logic Device
695-LC4032ZE-7MN64C
1.8V 260MHz FPGA Programmable Logic Device 695-LC4032ZE-7MN64C
32-Cell FPGA, 7.5ns, 1.8V, 260MHz, TFBGA, CMOS Product overview: LC4032ZE-7MN64C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 260MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, 260MHz, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032ZE-7MN64C can be used for catalog matching and distributor lookup.

32-Cell FPGA, 7.5ns, 1.8V, 260MHz, TFBGA, CMOS Product overview: LC4032ZE-7MN64C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 260MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, 260MHz, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032ZE-7MN64C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1361-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1361-ND
CPLDs (Complex Programmable Logic Devices) 220-1361-ND
IC CPLD 32MC 7.5NS 64CSBGA

IC CPLD 32MC 7.5NS 64CSBGA

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4032ZE-7MN64C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4032ZE-7MN64C
CPLDs (Complex Programmable Logic Devices) LC4032ZE-7MN64C
IC CPLD 32MC 7.5NS 64CSBGA

IC CPLD 32MC 7.5NS 64CSBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032ZE-7MN64C - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4032ZE-7MN64C
Embedded - CPLDs (Complex Programmable Logic Devices) LC4032ZE-7MN64C
IC CPLD 32MC 7.5NS 64CSBGA

IC CPLD 32MC 7.5NS 64CSBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4032ZE-7MN64C - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
LC4032ZE-7MN64C
CPLDs (Complex Programmable Logic Devices) LC4032ZE-7MN64C
IC CPLD 32MC 7.5NS 64CSBGA

IC CPLD 32MC 7.5NS 64CSBGA

Supplier's Site Datasheet
Cpld, 32Mc, 1.8V, Ispmach, 64Csbga; Cpld Type Lattice Semiconductor - 48W6182 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, 32Mc, 1.8V, Ispmach, 64Csbga; Cpld Type Lattice Semiconductor
48W6182
Cpld, 32Mc, 1.8V, Ispmach, 64Csbga; Cpld Type Lattice Semiconductor 48W6182
CPLD, 32MC, 1.8V, ISPMACH, 64CSBGA; CPLD Type:-; No. of Macrocells:32; No. of I/O s:32I/O s; Logic Case Style:BGA; No. of Pins:64Pins; Frequency:260MHz; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Propagation Delay:7.5ns RoHS Compliant: Yes

CPLD, 32MC, 1.8V, ISPMACH, 64CSBGA; CPLD Type:-; No. of Macrocells:32; No. of I/O s:32I/O s; Logic Case Style:BGA; No. of Pins:64Pins; Frequency:260MHz; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Propagation Delay:7.5ns RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032ZE-7MN64C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4032ZE-7MN64C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4032ZE-7MN64C
IC CPLD 32MC 7.5NS 64CSBGA

IC CPLD 32MC 7.5NS 64CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 876749-LC4032ZE-7MN64C 695-LC4032ZE-7MN64C 220-1361-ND LC4032ZE-7MN64C LC4032ZE-7MN64C LC4032ZE-7MN64C 48W6182 LC4032ZE-7MN64C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032ZE-7MN64C 1.8V 260MHz FPGA Programmable Logic Device CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Cpld, 32Mc, 1.8V, Ispmach, 64Csbga; Cpld Type Lattice Semiconductor Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Logic Cells / Logic Blocks 2 2
Package Type Other; TFBGA Other; 64-TFBGA, CSPBGA Other; 64-TFBGA, CSPBGA Other; 64-TFBGA, CSPBGA Other; BGA PBGA
Internal Frequency 260 MHz 260 MHz
User I/Os 32 pins 32 pins 32 pins 32 pins
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details