The LC4032ZE-5MN64I is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 32 macrocells and a maximum operating frequency of 260 MHz. It operates with a core voltage of 1.8V and has a propagation delay of 5.8 ns. The device supports multiple I/O voltage levels, including 3.3V, 2.5V, 1.8V, and 1.5V, and is 5V tolerant for LVCMOS 3.3, LVTTL, and PCI interfaces. It is packaged in a 64-ball chip scale BGA (csBGA) format, making it suitable for space-constrained applications. The LC4032ZE-5MN64I includes features such as programmable output slew rate, hot-socketing support, and individual local output enable control per I/O pin. It also supports in-system programming via the IEEE 1532 standard and is boundary scan testable according to IEEE 1149.1. The device is designed for low power consumption, with a standby current as low as 10 µA, making it ideal for power-sensitive applications. Overall, this CPLD offers a balance of performance, flexibility, and power efficiency for various design needs.
IC CPLD 32MC 5.8NS 64CSBGA
IC CPLD 32MC 5.8NS 64CSBGA
IC CPLD 32MC 5.8NS 64CSBGA
IC CPLD 32MC 5.8NS 64CSBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC4032ZE-5MN64I-ND | LC4032ZE-5MN64I | LC4032ZE-5MN64I | LC4032ZE-5MN64I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 64-TFBGA, CSPBGA | SBGA | Other; 64-TFBGA, CSPBGA | |
| Pins | 64 | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |