Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922728-LC4032ZE-5MN6
Series: ispMACH® 4000ZE
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: Tray
Package: 64-TFBGA, CSPBGA
Mounting: Surface Mount
Number of I/O: 32
Family Name: LC4032
Categories: Integrated Circuits (ICs)
Case / Package: 64-CSBGA (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1011, LC4032ZE5MN64C
EE PLD, 5.8ns, 32-Cell, CMOS, PBGA64, 5 X 5 MM, 0.5 MM PITCH, LEAD FREE, CSBGA-64 Product overview: LC4032ZE-5MN64C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032ZE-5MN64C can be used for catalog matching and distributor lookup.
IC CPLD 32MC 5.8NS 64CSBGA
IC CPLD 32MC 5.8NS 64CSBGA
IC CPLD 32MC 5.8NS 64CSBGA
IC CPLD 32MC 5.8NS 64CSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 922728-LC4032ZE-5MN64C | 695-LC4032ZE-5MN64C | 220-1011-ND | LC4032ZE-5MN64C | LC4032ZE-5MN64C | LC4032ZE-5MN64C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032ZE-5MN64C | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 64-CSBGA (5x5) | Other; TFBGA | Other; 64-TFBGA, CSPBGA | Other; 64-TFBGA, CSPBGA | SBGA | |
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | ||
| Macrocells | 32 | 32 | ||||
| Internal Frequency | 260 MHz | |||||
| User I/Os | 32 pins | 32 pins | 32 pins |