EE PLD, 7.5ns, 32-Cell, CMOS, TQFP-48 Product overview: LC4032ZC-75T48C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032ZC-75T48C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195364-LC4032ZC-75T
Series: ispMACH 4000Z
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 48-LQFP
Mounting: SMD
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Part Status: Obsolete(EOL)
Family Name: ispMACH 4032ZC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): LC4032ZC-75TN48C; LC4032ZC-75TN48I; LC4032ZC-75T48I;
Introduction Date: November 21, 2000
Country of Origin: Indonesia ,Malaysia ,Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4032ZC-75T48C | 1195364-LC4032ZC-75T48C | LC4032ZC-75T48C-ND | LC4032ZC-75T48C | LC4032ZC-75T48C | LC4032ZC-75T48C |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032ZC-75T48C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | |||
| System Gates | 800 | |||||
| Logic Cells / Logic Blocks | 2 | 2 | 2 | |||
| Package Type | Other; TQFP | LFQP; Other; 48-LQFP | QFP | QFP; Other; 48-LQFP | ||
| Internal Frequency | 267 MHz |