IC CPLD 32MC 7.5NS 56CSBGA
32-Cell CMOS PLD, 7.5ns, 1.8V, 208 I/O, TFBGA Product overview: LC4032ZC-75M56C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032ZC-75M56C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070728-LC4032ZC-75M5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 56-CSBGA (6x6)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC CPLD 32MC 7.5NS 56CSBGA
IC CPLD 32MC 7.5NS 56CSBGA
IC CPLD 32MC 7.5NS 56CSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC4032ZC-75M56C-ND | 695-LC4032ZC-75M56C | 070728-LC4032ZC-75M56C | LC4032ZC-75M56C | LC4032ZC-75M56C | LC4032ZC-75M56C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 1.8V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032ZC-75M56C | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 56-LFBGA, CSPBGA | Other; TFBGA | Other; 56-CSBGA (6x6) | PBGA | Other; 56-LFBGA, CSPBGA | |
| Pins | 56 | |||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Macrocells | 32 | 32 | 32 |