Win Source Part Number: 1378784-LC4032ZC-5T4
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Lattice Semiconductor Corporation
Series: ispMACH® 4000Z
Package: Tray
Product Status: Obsolete
Package / Case: 48-LQFP
Supplier Device Package: 48-TQFP (7x7)
Base Product Number: LC4032
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5 ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
32-Cell EE PLD, 5ns, 250MHz, TQFP, 1.8V, 32 I/O Product overview: LC4032ZC-5T48C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.8V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 250MHz, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032ZC-5T48C can be used for catalog matching and distributor lookup.
IC CPLD 32MC 5NS 48TQFP
IC CPLD 32MC 5NS 48TQFP
IC CPLD 32MC 5NS 48TQFP
IC CPLD 32MC 5NS 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1378784-LC4032ZC-5T48C | 695-LC4032ZC-5T48C | LC4032ZC-5T48C-ND | LC4032ZC-5T48C | LC4032ZC-5T48C | LC4032ZC-5T48C |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | 250MHz 1.8V Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | |||
| Logic Cells / Logic Blocks | 2 | 2 | 2 | |||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 32 C (90 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 1.7V ~ 1.9V | Other; 1.8V | ||||
| System Gates | 800 |