CPLD 32MC 3.3V 48-Pin TQFP Product overview: LC4032V-75TN48I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032V-75TN48I can be used for catalog matching and distributor lookup.
IC CPLD 32MC 7.5NS 48TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 088124-LC4032V-75TN4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Family Name: LC4032V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): LC4032V-75T48I; LC4032V-75T48C; LC4032V-75TN48C;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4032V-75TN48I | 220-1649-ND | 088124-LC4032V-75TN48I | LC4032V-75TN48I | LC4032V-75TN48I | LC4032V-75TN48I | LC4032V-75TN48I |
| Product Name | 3.3V CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75TN48I | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | 32 | |||
| System Gates | 800 | ||||||
| Logic Cells / Logic Blocks | 36 | 2 | 2 | ||||
| Package Type | Other; TQFP | LFQP; Other; 48-LQFP | QFP; TQFP; Other; 48-TQFP (7x7) | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | QFP | |
| Internal Frequency | 400 MHz |