Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 089721-LC4032V-75TN4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): LC4032B-75TN48C; LC4032B-75T48C; LC4032V-75T48C; LC4032V-75TN48C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
CPLD 32MC 3.3V 400MHz TQFP Product overview: LC4032V-75TN48C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, 400MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032V-75TN48C can be used for catalog matching and distributor lookup.
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
CPLD, FLASH, 400MHZ, TQFP-48; CPLD Type:-; No. of Macrocells:32; No. of I/O s:32I/O s; Logic Case Style:TQFP; No. of Pins:48Pins; Frequency:400MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:7.5ns RoHS Compliant: Yes
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 089721-LC4032V-75TN48C | 695-LC4032V-75TN48C | 220-1033-ND | LC4032V-75TN48C | 55AJ0806 | LC4032V-75TN48C | LC4032V-75TN48C | LC4032V-75TN48C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75TN48C | 3.3V 400MHz CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Cpld, Flash, 400Mhz, Tqfp-48; Cpld Type Lattice Semiconductor | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | 32 | 32 | |||
| Logic Cells / Logic Blocks | 2 | 36 | 2 | |||||
| Package Type | QFP; TQFP; Other; 48-TQFP (7x7) | Other; TQFP | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | Other; TQFP | QFP; Other; 48-LQFP | QFP | |
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | ||
| Supply Voltage | Other; 3 V to 3.6 V | Other; 3.3V | 3V; Other; 3.6V |