Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75TN44E LC4032V-75TN44E

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070727-LC4032V-75TN4 4E Packaging: Tray Mounting: SMD (SMT) Number of I/O: 30 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070727-LC4032V-75TN4 4E Packaging: Tray Mounting: SMD (SMT) Number of I/O: 30 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75TN44E - 070727-LC4032V-75TN44E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75TN44E
070727-LC4032V-75TN44E
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75TN44E 070727-LC4032V-75TN44E
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070727-LC4032V-75TN4 4E Packaging: Tray Mounting: SMD (SMT) Number of I/O: 30 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070727-LC4032V-75TN44E
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 30
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1647-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1647-ND
CPLDs (Complex Programmable Logic Devices) 220-1647-ND
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Buy Now Datasheet
EE PLD, 7.5ns, 32 Macrocells, CMOS, TQFP-44 Product overview: LC4032V-75TN44E from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032V-75TN44E can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 32 Macrocells, CMOS, TQFP-44 Product overview: LC4032V-75TN44E from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032V-75TN44E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75TN44E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4032V-75TN44E
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4032V-75TN44E
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - LC4032V-75TN44E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4032V-75TN44E
CPLDs (Complex Programmable Logic Devices) LC4032V-75TN44E
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 070727-LC4032V-75TN44E 220-1647-ND 695-LC4032V-75TN44E LC4032V-75TN44E LC4032V-75TN44E
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75TN44E CPLDs (Complex Programmable Logic Devices) Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 32 32 32
Logic Cells / Logic Blocks 2 36 2
Package Type QFP; TQFP; Other; 44-TQFP (10x10) TQFP; Other; 44-TQFP Other; TQFP QFP; TQFP QFP; TQFP; Other; 44-TQFP
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F) -40 to 130 C (-40 to 266 F)
Supply Voltage Other; 3 V to 3.6 V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-15JC - Lingto Electronic Limited
Specs
User I/Os 32 pins
Propagation Delay 15 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504ASV-15JI44-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504ASL-20AC44 - Lingto Electronic Limited
Specs
User I/Os 32 pins
Propagation Delay 20 ns
View Details
CPLD Programmable Logic Device - 695-ATF1502AS-15JI44 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 32
Package Type Other; Tube
User I/Os 32 pins
View Details
6 suppliers