Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 090080-LC4032V-75TN4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 30
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): LC4032V-75T44C; LC4032V-75T44E; LC4032V-75T44I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
CPLD ispMACH4000V 32cell 168MHz TQFP44
CPLD ispMACH4000V 32cell 168MHz TQFP44
CPLD ispMACH4000V 32cell 168MHz TQFP44
IC CPLD 32MC 7.5NS 44TQFP
CPLD 32MC 3.3V 7.5ns TQFP Product overview: LC4032V-75TN44C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032V-75TN44C can be used for catalog matching and distributor lookup.
IC CPLD 32MC 7.5NS 44TQFP
IC CPLD 32MC 7.5NS 44TQFP
IC CPLD 32MC 7.5NS 44TQFP
IC CPLD 32MC 7.5NS 44TQFP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 090080-LC4032V-75TN44C | 1684378 | 8276494P | 220-1034-ND | 695-LC4032V-75TN44C | LC4032V-75TN44C | LC4032V-75TN44C | LC4032V-75TN44C | LC4032V-75TN44C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75TN44C | CPLDs | CPLDs | CPLDs (Complex Programmable Logic Devices) | 3.3V CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | 32 | 32 | 32 | |||
| Logic Cells / Logic Blocks | 2 | 36 | 36 | 36 | 2 | ||||
| Package Type | QFP; TQFP; Other; 44-TQFP (10x10) | QFP; Other; Tqfp | TQFP; Other; 44-TQFP | Other; TQFP | QFP; TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | QFP; TQFP | ||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |||
| Supply Voltage | Other; 3 V to 3.6 V | Other; 3.3V |