The LC4032V-75T48E is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 32 macrocells and a maximum operating frequency of 400 MHz. It operates at a supply voltage of 3.3V and has a propagation delay of 2.5 ns. The device is packaged in a 48-pin TQFP format and supports a variety of I/O configurations, making it suitable for diverse applications. It is designed for in-system programmability and is compliant with IEEE standards for boundary scan testing. The LC4032V-75T48E is also characterized by low static current consumption, making it a power-efficient choice for consumer applications. The device supports multiple temperature ranges, including commercial and extended temperature grades, enhancing its versatility for different environments.
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC4032V-75T48E-ND | LC4032V-75T48E | LC4032V-75T48E | LC4032V-75T48E |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | ||
| Pins | 48 | |||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | 32 C (90 F) | -40 to 130 C (-40 to 266 F) |