Lattice Semiconductor Corporation Cpld LC4032V-75T44C

Description
EE PLD, 7.5ns, 32-Cell, CMOS, PQFP44, TQFP-44 Product overview: LC4032V-75T44C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032V-75T44C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 7.5ns, 32-Cell, CMOS, PQFP44, TQFP-44 Product overview: LC4032V-75T44C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032V-75T44C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 7.5ns, 32-Cell, CMOS, PQFP44, TQFP-44 Product overview: LC4032V-75T44C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032V-75T44C can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 32-Cell, CMOS, PQFP44, TQFP-44 Product overview: LC4032V-75T44C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032V-75T44C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4032V-75T44C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
LC4032V-75T44C-ND
CPLDs (Complex Programmable Logic Devices) LC4032V-75T44C-ND
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75T44C - 018479-LC4032V-75T44C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75T44C
018479-LC4032V-75T44C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75T44C 018479-LC4032V-75T44C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 018479-LC4032V-75T44 C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 30 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Family Name: LC4032V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): LC4032V-75TN44C; LC4032V-75T44E; LC4032V-75T44I; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 018479-LC4032V-75T44C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 30
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Family Name: LC4032V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): LC4032V-75TN44C; LC4032V-75T44E; LC4032V-75T44I;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4032V-75T44C - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
LC4032V-75T44C
CPLDs (Complex Programmable Logic Devices) LC4032V-75T44C
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75T44C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4032V-75T44C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4032V-75T44C
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Supplier's Site
CPLD ispMACH® 4000V Family 32 Macro Cells 168MHz 3.3V 44-Pin TQFP - 477-LC4032V-75T44C - Utmel Electronic Limited
Hong Kong, China
CPLD ispMACH® 4000V Family 32 Macro Cells 168MHz 3.3V 44-Pin TQFP
477-LC4032V-75T44C
CPLD ispMACH® 4000V Family 32 Macro Cells 168MHz 3.3V 44-Pin TQFP 477-LC4032V-75T44C
CPLD ispMACH® 4000V Family 32 Macro Cells 168MHz 3.3V 44-Pin TQFP

CPLD ispMACH® 4000V Family 32 Macro Cells 168MHz 3.3V 44-Pin TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75T44C - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4032V-75T44C
Embedded - CPLDs (Complex Programmable Logic Devices) LC4032V-75T44C
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4032V-75T44C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4032V-75T44C
CPLDs (Complex Programmable Logic Devices) LC4032V-75T44C
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4032V-75T44C LC4032V-75T44C-ND 018479-LC4032V-75T44C LC4032V-75T44C LC4032V-75T44C 477-LC4032V-75T44C LC4032V-75T44C LC4032V-75T44C
Product Name Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-75T44C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD ispMACH® 4000V Family 32 Macro Cells 168MHz 3.3V 44-Pin TQFP Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 32 32 32 32 32
System Gates 800 800
Logic Cells / Logic Blocks 2 2 2 2
Package Type Other; TQFP TQFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP (10x10) QFP; Other; 44-TQFP QFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP
Internal Frequency 400 MHz 179 MHz
Unlock Full Specs
to access all available technical data