32-Cell EE PLD, 5ns, 400MHz, 3.6V, TQFP-48 Product overview: LC4032V-5TN48C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.6V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 400MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032V-5TN48C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 087692-LC4032V-5TN48
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 48-TQFP (7x7)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC CPLD 32MC 5NS 48TQFP
IC CPLD 32MC 5NS 48TQFP
IC CPLD 32MC 5NS 48TQFP
IC CPLD 32MC 5NS 48TQFP
IC CPLD 32MC 5NS 48TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4032V-5TN48C | 087692-LC4032V-5TN48C | 220-1646-ND | LC4032V-5TN48C | LC4032V-5TN48C | LC4032V-5TN48C | LC4032V-5TN48C |
| Product Name | 400MHz 3.6V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-5TN48C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | 32 | |||
| System Gates | 800 | ||||||
| Logic Cells / Logic Blocks | 36 | 2 | 2 | ||||
| Package Type | Other; TQFP | QFP; TQFP; Other; 48-TQFP (7x7) | LFQP; Other; 48-LQFP | QFP; TQFP | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | |
| Internal Frequency | 400 MHz |