Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070725-LC4032V-5TN44
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 30
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Family Name: LC4032V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): LC4032V-5T44C; LC4032V-5T44I; LC4032V-5TN44I;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
32-Macrocell EE PLD, 5ns, 400MHz, 3.6V, TQFP-44 Product overview: LC4032V-5TN44C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.6V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 400MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032V-5TN44C can be used for catalog matching and distributor lookup.
IC CPLD 32MC 5NS 44TQFP
IC CPLD 32MC 5NS 44TQFP
IC CPLD 32MC 5NS 44TQFP
IC CPLD 32MC 5NS 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 070725-LC4032V-5TN44C | 695-LC4032V-5TN44C | 220-1644-ND | LC4032V-5TN44C | LC4032V-5TN44C | LC4032V-5TN44C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-5TN44C | 400MHz 3.6V Cpld | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | |||
| Logic Cells / Logic Blocks | 2 | 36 | 2 | |||
| Package Type | QFP; TQFP; Other; 44-TQFP (10x10) | Other; TQFP | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | QFP; TQFP | |
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | ||
| Supply Voltage | Other; 3 V to 3.6 V | Other; 3.3V |