Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876746-LC4032V-25T48
Series: ispMACH® 4000V
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Number of I/O: 32
Part Status: Obsolete
Family Name: LC4032
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 32MC 2.5NS 48TQFP
EE PLD, 32 Macrocells, 2.5ns, 3.3V, TQFP Product overview: LC4032V-25T48C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032V-25T48C can be used for catalog matching and distributor lookup.
IC CPLD 32MC 2.5NS 48TQFP
IC CPLD 32MC 2.5NS 48TQFP
IC CPLD 32MC 2.5NS 44TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 876746-LC4032V-25T48C | LC4032V-25T48C-ND | 695-LC4032V-25T48C | LC4032V-25T48C | LC4032V-25T48C | LC4032V-25T48C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032V-25T48C | CPLDs (Complex Programmable Logic Devices) | 3.3V Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; TQFP; Other; 48-TQFP (7x7) | LFQP; Other; 48-LQFP | Other; TQFP | QFP; Other; 48-LQFP | ||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 32 C (90 F) | |
| Features | In-system Programmability | |||||
| Pins | 48 | |||||
| Macrocells | 32 | 32 |