Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195360-LC4032C-75T4
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.65V ~ 1.95V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Supplier Device Package: 44-TQFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 44-TQFP
Alternative Parts (Cross-Reference): LC4032C-75TN44C; LC4032V-75T44C; LC4032V-75TN44C;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: LC4032
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
The number of I/O: 30
IC CPLD 32MC 7.5NS 44TQFP
EE PLD, 7.5ns, 32-Cell, CMOS, PQFP44, TQFP-44 Product overview: LC4032C-75T44C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4032C-75T44C can be used for catalog matching and distributor lookup.
IC CPLD 32MC 7.5NS 44TQFP
IC CPLD 32MC 7.5NS 44TQFP
IC CPLD 32MC 7.5NS 44TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1195360-LC4032C-75T44C | LC4032C-75T44C-ND | 695-LC4032C-75T44C | LC4032C-75T44C | LC4032C-75T44C | LC4032C-75T44C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032C-75T44C | CPLDs (Complex Programmable Logic Devices) | Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | |||
| Logic Cells / Logic Blocks | 2 | 2 | 2 | |||
| Logic Family | FAST | |||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 30 C (86 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 1.65V ~ 1.95V | Other; 1.8V |