LATTICE SEMICONDUCTOR CORPORATION
LC4032B-5T48C -- EMBEDDED - CPLDS (COMPLEX PROGRAMMABLE LOGIC DEVICES)
Lattice Semiconductor Corporation
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4032B-5T48C
Description
IC CPLD 32MC 5NS 48TQFP
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC CPLD 32MC 5NS 48TQFP
Datasheet
Suppliers
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4032B-5T48C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Complex Programmable Logic Devices (CPLD) |
Complex Programmable Logic Devices (CPLD) |
|
Product Number
|
LC4032B-5T48C |
LC4032B-5T48C |
|
Product Name
|
Embedded - CPLDs (Complex Programmable Logic Devices) |
CPLDs (Complex Programmable Logic Devices) |
|
User I/Os
|
32 pins
|
32 pins
|
|
Propagation Delay
|
5 ns
|
5 ns
|
|
Macrocells
|
|
32
|
Unlock Full Specs
to access all available technical data
Similar Products
Microchip Technology, Inc.
Features
In-system Programmability
Package Type
Other; 44-LCC (J-Lead)
Pins
44
View Details
6 suppliers
System Gates
2500
User I/Os
68 pins
Propagation Delay
5 ns
View Details
Microchip Technology, Inc.
Features
In-system Programmability
Package Type
Other; 100-BQFP
Pins
100
View Details
6 suppliers