LATTICE SEMICONDUCTOR CORPORATION
LC4032B-5T44C -- EMBEDDED - CPLDS (COMPLEX PROGRAMMABLE LOGIC DEVICES)
Lattice Semiconductor Corporation
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4032B-5T44C
Description
IC CPLD 32MC 5NS 48TQFP
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC CPLD 32MC 5NS 48TQFP
Datasheet
Suppliers
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4032B-5T44C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Complex Programmable Logic Devices (CPLD) |
Complex Programmable Logic Devices (CPLD) |
|
Product Number
|
LC4032B-5T44C |
LC4032B-5T44C |
|
Product Name
|
Embedded - CPLDs (Complex Programmable Logic Devices) |
CPLDs (Complex Programmable Logic Devices) |
|
User I/Os
|
30 pins
|
30 pins
|
|
Propagation Delay
|
5 ns
|
5 ns
|
|
Macrocells
|
|
32
|
Unlock Full Specs
to access all available technical data
Similar Products
System Gates
5000
User I/Os
164 pins
Propagation Delay
10 ns
View Details
Microchip Technology, Inc.
User I/Os
10 pins
Propagation Delay
7.5 ns
View Details
3 suppliers
Microchip Technology, Inc.
Features
In-system Programmability
Package Type
Other; 160-BQFP
Pins
160
View Details
4 suppliers