Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778282-LAMXO640C-3TN
Series: LA-MachXO
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 100-LQFP
Mounting: SMD
Number of I/O: 74
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.9ns
Voltage Supply - Internal: 1.71 V ~ 3.465 V
Number of Macrocells: 320
Family Name: LAMXO640C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Introduction Date: February 16, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC CPLD 320MC 4.9NS 100TQFP
IC CPLD 320MC 4.9NS 100TQFP
IC CPLD 320MC 4.9NS 100TQFP
IC CPLD 320MC 4.9NS 100TQFP
IC CPLD 320MC 4.9NS 100TQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 778282-LAMXO640C-3TN100E | 220-1639-ND | LAMXO640C-3TN100E | LAMXO640C-3TN100E | LAMXO640C-3TN100E | LAMXO640C-3TN100E |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LAMXO640C-3TN100E | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 320 | 320 | 320 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Supply Voltage | Other; 1.71 V ~ 3.465 V | |||||
| Features | In-system Programmability |