IC CPLD 128MC 4.9NS 100TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1051551-LAMXO256E-3T
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 78
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.9ns
Voltage Supply - Internal: 1.14 V to 1.26 V
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC CPLD 128MC 4.9NS 100TQFP
IC CPLD 128MC 4.9NS 100TQFP
IC CPLD 128MC 4.9NS 100TQFP
IC CPLD 128MC 4.9NS 100TQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1638-ND | 1051551-LAMXO256E-3TN100E | LAMXO256E-3TN100E | LAMXO256E-3TN100E | LAMXO256E-3TN100E | LAMXO256E-3TN100E |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LAMXO256E-3TN100E | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | LFQP; Other; 100-LQFP | QFP; TQFP; Other; 100-TQFP (14x14) | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Pins | 100 | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | 78 C (172 F) | -40 to 125 C (-40 to 257 F) |