IC CPLD 128MC 4.9NS 100TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1051550-LAMXO256C-3T
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 78
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.9ns
Voltage Supply - Internal: 1.71 V to 3.465 V
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC CPLD 128MC 4.9NS 100TQFP
CPLD, FLASH, 420MHZ, TQFP-100; CPLD Type:FLASH; No. of Macrocells:256; No. of I/O s:78I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:420MHz; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Propagation Delay:- RoHS Compliant: Yes
FPGA - Field Programmable Gate Array Auto Grade (AEC-Q100 ) MachXO256C
IC CPLD 128MC 4.9NS 100TQFP
IC CPLD 128MC 4.9NS 100TQFP
IC CPLD 128MC 4.9NS 100TQFP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1637-ND | 1051550-LAMXO256C-3TN100E | LAMXO256C-3TN100E | 54AJ9807 | 477-LAMXO256C-3TN100E | LAMXO256C-3TN100E | LAMXO256C-3TN100E | LAMXO256C-3TN100E |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LAMXO256C-3TN100E | CPLDs (Complex Programmable Logic Devices) | Cpld, Flash, 420Mhz, Tqfp-100; Cpld Type Lattice Semiconductor | FPGA - Field Programmable Gate Array Auto Grade (AEC-Q100 ) MachXO256C | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | LFQP; Other; 100-LQFP | QFP; TQFP; Other; 100-TQFP (14x14) | QFP; Other; 100-LQFP | Other; TQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Pins | 100 | 100 | 100 | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | 78 C (172 F) | ||
| Macrocells | 128 | 128 | 256 | 128 |