IC CPLD 1140MC 5.1NS 256FTBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1316663-LAMXO2280E-3
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 211
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.1 ns
Voltage Supply - Internal: 1.14V ~ 1.26V
Number of Macrocells: 1140
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 256-LBGA
ECCN: 3A991D
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LAMXO2280
RoHS Status: ROHS3 Compliant
IC CPLD 1140MC 5.1NS 256FTBGA
IC CPLD 1140MC 5.1NS 256FTBGA
IC CPLD 1140MC 5.1NS 256BGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LAMXO2280E-3FTN256E-ND | 1316663-LAMXO2280E-3FTN256E | LAMXO2280E-3FTN256E | LAMXO2280E-3FTN256E | LAMXO2280E-3FTN256E |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||
| Package Type | Other; 256-LBGA | Other; 256-LBGA | Other; 256-LBGA | ||
| Pins | 256 | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |