IC CPLD 600MC 5.1NS 100TQFP
Win Source Part Number: 1026270-LAMXO1200E-3
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: LA-MachXO
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 73
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.1 ns
Voltage Supply - Internal: 1.14V ~ 1.26V
Number of Macrocells: 600
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): LCMXO1200C-3TN100C; LCMXO1200C-4T100C; LAMXO256E-3TN100E; XC2C128-7VQG100C; XC2C64A-5VQG100C; XC2C128-6VQG100CLAMX
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 2832-LAMXO1200E-3TN1
Base Product Number: LAMXO1200
IC CPLD 600MC 5.1NS 100TQFP
IC CPLD 600MC 5.1NS 100TQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1174-ND | 1026270-LAMXO1200E-3TN100E | LAMXO1200E-3TN100E | LAMXO1200E-3TN100E |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Pins | 100 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | 73 C (163 F) |