Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1316597-LAE5UM-45F-6
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 203
Number of LABs/CLBs: 5500
Number of Logic Elements/Cells: 44000
Total RAM Bits: 1990656
Voltage - Supply: 1.04V ~ 1.155V
Supplier Device Package: 381-CABGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 381-FBGA
ECCN: 3A991D
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-2133
Base Product Number: LAE5UM-45
RoHS Status: ROHS3 Compliant
LA-ECP5 Field Programmable Gate Array (FPGA) IC 203 1990656 44000 381-FBGA
Field Programmable Gate Array, Product overview: LAE5UM-45F-6BG381E from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LAE5UM-45F-6BG38
IC FPGA 203 I/O 381CABGA
LA-ECP5 Field Programmable Gate Array (FPGA) IC 203 1990656 44000 381-FBGA
IC FPGA 203 I/O 381CABGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1316597-LAE5UM-45F-6BG381E | 220-2133-ND | 696-LAE5UM-45F-6BG381E | LAE5UM-45F-6BG381E | LAE5UM-45F-6BG381E | LAE5UM-45F-6BG381E |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 44000 | 44000 | 44000 | |||
| Package Type | Other; 381-FBGA | Other; 381-FBGA | Other; 381-FBGA | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Supply Voltage | Other; 1.04V ~ 1.155V | Other; 1.04V ~ 1.155V | Other |