LA-ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA
LA-ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA
IC FPGA 133 I/O 256FTBGA
IC FPGA 133 I/O 256FTBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LAE3-17EA-6LFTN256E-ND | LAE3-17EA-6LFTN256E | LAE3-17EA-6LFTN256E | LAE3-17EA-6LFTN256E |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; 256-BGA | ||
| Pins | 256 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Logic Cells / Logic Blocks | 17000 | 17000 |