Lattice Semiconductor Corporation FPGA Programmable Logic Device LAE3-17EA-6FTN256E

Description
Field Programmable Gate Array, Product overview: LAE3-17EA-6FTN256E from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LAE3-17EA-6FTN25 6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, Product overview: LAE3-17EA-6FTN256E from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LAE3-17EA-6FTN25 6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-LAE3-17EA-6FTN256E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LAE3-17EA-6FTN256E
FPGA Programmable Logic Device 696-LAE3-17EA-6FTN256E
Field Programmable Gate Array, Product overview: LAE3-17EA-6FTN256E from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LAE3-17EA-6FTN25 6E can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, Product overview: LAE3-17EA-6FTN256E from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LAE3-17EA-6FTN256E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LAE3-17EA-6FTN256E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LAE3-17EA-6FTN256E-ND
FPGAs (Field Programmable Gate Array) LAE3-17EA-6FTN256E-ND
LA-ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

LA-ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LAE3-17EA-6FTN256E - 876688-LAE3-17EA-6FTN256E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LAE3-17EA-6FTN256E
876688-LAE3-17EA-6FTN256E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LAE3-17EA-6FTN256E 876688-LAE3-17EA-6FTN256E
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 876688-LAE3-17EA-6FT N256E Series: LA-ECP3 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA Package: 256-BGA Package: Tray Mounting: Surface Mount Number of I/O: 133 Family Name: LAE3-17 Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876688-LAE3-17EA-6FTN256E
Series: LA-ECP3
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA
Package: 256-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 133
Family Name: LAE3-17
Categories: Integrated Circuits (ICs)
Case / Package: 256-FTBGA (17x17)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LAE3-17EA-6FTN256E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LAE3-17EA-6FTN256E
Embedded - FPGAs (Field Programmable Gate Array) LAE3-17EA-6FTN256E
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LAE3-17EA-6FTN256E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LAE3-17EA-6FTN256E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LAE3-17EA-6FTN256E
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LAE3-17EA-6FTN256E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LAE3-17EA-6FTN256E
FPGAs (Field Programmable Gate Array) LAE3-17EA-6FTN256E
LA-ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

LA-ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LAE3-17EA-6FTN256E - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LAE3-17EA-6FTN256E
FPGAs (Field Programmable Gate Array) LAE3-17EA-6FTN256E
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LAE3-17EA-6FTN256E LAE3-17EA-6FTN256E-ND 876688-LAE3-17EA-6FTN256E LAE3-17EA-6FTN256E LAE3-17EA-6FTN256E LAE3-17EA-6FTN256E LAE3-17EA-6FTN256E
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LAE3-17EA-6FTN256E Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 17000 17000 17000
Package Type Other; BGA Other; 256-BGA Other; 256-FTBGA (17x17) Other; 256-BGA Other; 256-BGA
Internal Frequency 375 MHz
User I/Os 133 pins 133 pins 133 pins
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188GM232-3 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 180 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details