The LA4064V-75TN48E is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 64 macrocells and a maximum operating frequency of 168 MHz. It has a propagation delay of 7.5 ns and operates at a supply voltage of 3.3V. The device supports multiple I/O standards, including LVCMOS 3.3, LVTTL, and PCI, and is 5V tolerant when configured appropriately. It includes advanced features such as programmable output slew rate, hot-socketing capability, and individual local output enable control per I/O pin. The LA4064V-75TN48E is designed for automotive applications, having been tested and qualified to the AEC-Q100 standard, with an operational temperature range of -40 to 125°C. The device is packaged in a lead-free TQFP with 48 pins, making it suitable for various design requirements.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070655-LA4064V-75TN4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-TQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 7.5NS 48TQFP
EE PLD, 8ns, 64-Cell, CMOS, PQFP48, LEAD FREE, TQFP-48 Product overview: LA4064V-75TN48E from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LA4064V-75TN48E can be used for catalog matching and distributor lookup.
IC CPLD 64MC 7.5NS 48TQFP
IC CPLD 64MC 7.5NS 48TQFP
IC CPLD 64MC 7.5NS 48TQFP
IC CPLD 64MC 7.5NS 48TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 070655-LA4064V-75TN48E | 220-1635-ND | 695-LA4064V-75TN48E | LA4064V-75TN48E | LA4064V-75TN48E | LA4064V-75TN48E | LA4064V-75TN48E |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LA4064V-75TN48E | CPLDs (Complex Programmable Logic Devices) | Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | 64 | |||
| Package Type | QFP; TQFP; Other; 48-TQFP (7x7) | TQFP; Other; 48-TQFP | Other; TQFP | QFP; TQFP; Other; 48-TQFP | QFP; Other; 48-TQFP | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | 32 C (90 F) | -40 to 125 C (-40 to 257 F) | |
| Supply Voltage | Other; 3 V to 3.6 V | ||||||
| Features | In-system Programmability |