Lattice Semiconductor Corporation Load Cell Meter; No. Of Digits / Alpha Laurel Electronics L20000WM

Description
LOAD CELL METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV to 20mV; Digit Height:14.2mm; Panel Cutout Height:45.6mm; Panel Cutout Width:90.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes
Description
LOAD CELL METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV to 20mV; Digit Height:14.2mm; Panel Cutout Height:45.6mm; Panel Cutout Width:90.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Load Cell Meter; No. Of Digits / Alpha Laurel Electronics - 84K0383 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Meter; No. Of Digits / Alpha Laurel Electronics
84K0383
Load Cell Meter; No. Of Digits / Alpha Laurel Electronics 84K0383
LOAD CELL METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV to 20mV; Digit Height:14.2mm; Panel Cutout Height:45.6mm; Panel Cutout Width:90.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

LOAD CELL METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV to 20mV; Digit Height:14.2mm; Panel Cutout Height:45.6mm; Panel Cutout Width:90.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 84K0383
Product Name Load Cell Meter; No. Of Digits / Alpha Laurel Electronics
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details