Lattice Semiconductor Corporation Voltage Meter; No. Of Digits / Alpha Laurel Electronics L20000DCV2

Description
VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: NA
Description
VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Laurel Electronics - 84K0371 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Laurel Electronics
84K0371
Voltage Meter; No. Of Digits / Alpha Laurel Electronics 84K0371
VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: NA

VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 84K0371
Product Name Voltage Meter; No. Of Digits / Alpha Laurel Electronics
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers