Lattice Semiconductor Corporation Laureate 1/8 Din Digital Panel Meter, Basic Dpm With Green Leds, Low Voltage Power 12-30 Vac Or 10-48 Vdc, No Relays, 4-20 Ma, 0-10V, -10 To +10V Analog Output, Rs232 Communications, Pt100 100 Ohm ... L11011P385F

Description
Laureate 1/8 DIN digital panel meter, basic DPM with green LEDs, low voltage power 12-30 Vac or 10-48 Vdc, no relays, 4-20 mA, 0-10V, -10 to +10V analog output, RS232 communications, Pt100 100 ohm platinum RTD input, DIN alpha, -331 RoHS Compliant: Yes
Description
Laureate 1/8 DIN digital panel meter, basic DPM with green LEDs, low voltage power 12-30 Vac or 10-48 Vdc, no relays, 4-20 mA, 0-10V, -10 to +10V analog output, RS232 communications, Pt100 100 ohm platinum RTD input, DIN alpha, -331 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Laureate 1/8 Din Digital Panel Meter, Basic Dpm With Green Leds, Low Voltage Power 12-30 Vac Or 10-48 Vdc, No Relays, 4-20 Ma, 0-10V, -10 To +10V Analog Output, Rs232 Communications, Pt100 100 Ohm ... - 95Y3786 - Newark, An Avnet Company
Chicago, IL, United States
Laureate 1/8 Din Digital Panel Meter, Basic Dpm With Green Leds, Low Voltage Power 12-30 Vac Or 10-48 Vdc, No Relays, 4-20 Ma, 0-10V, -10 To +10V Analog Output, Rs232 Communications, Pt100 100 Ohm ...
95Y3786
Laureate 1/8 Din Digital Panel Meter, Basic Dpm With Green Leds, Low Voltage Power 12-30 Vac Or 10-48 Vdc, No Relays, 4-20 Ma, 0-10V, -10 To +10V Analog Output, Rs232 Communications, Pt100 100 Ohm ... 95Y3786
Laureate 1/8 DIN digital panel meter, basic DPM with green LEDs, low voltage power 12-30 Vac or 10-48 Vdc, no relays, 4-20 mA, 0-10V, -10 to +10V analog output, RS232 communications, Pt100 100 ohm platinum RTD input, DIN alpha, -331 RoHS Compliant: Yes

Laureate 1/8 DIN digital panel meter, basic DPM with green LEDs, low voltage power 12-30 Vac or 10-48 Vdc, no relays, 4-20 mA, 0-10V, -10 to +10V analog output, RS232 communications, Pt100 100 ohm platinum RTD input, DIN alpha, -331 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 95Y3786
Product Name Laureate 1/8 Din Digital Panel Meter, Basic Dpm With Green Leds, Low Voltage Power 12-30 Vac Or 10-48 Vdc, No Relays, 4-20 Ma, 0-10V, -10 To +10V Analog Output, Rs232 Communications, Pt100 100 Ohm ...
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
SLC 5/03 16K Controller - 1747-L532 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
CO2 Controller for Mushroom Farms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details