Lattice Semiconductor Corporation PMIC - PMIC - Power Management - Specialized - L-ASC10-1SG48I L-ASC10-1SG48I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 731850-L-ASC10-1SG48 I Packaging: Tray Mounting Style: SMD Applications: Hardware Management Expander Supply Current: 25mA Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: L-ASC10 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 731850-L-ASC10-1SG48 I Packaging: Tray Mounting Style: SMD Applications: Hardware Management Expander Supply Current: 25mA Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: L-ASC10 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L-ASC10-1SG48I - 731850-L-ASC10-1SG48I - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L-ASC10-1SG48I
731850-L-ASC10-1SG48I
PMIC - PMIC - Power Management - Specialized - L-ASC10-1SG48I 731850-L-ASC10-1SG48I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 731850-L-ASC10-1SG48 I Packaging: Tray Mounting Style: SMD Applications: Hardware Management Expander Supply Current: 25mA Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: L-ASC10 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 3.6V

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 731850-L-ASC10-1SG48I
Packaging: Tray
Mounting Style: SMD
Applications: Hardware Management Expander
Supply Current: 25mA
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: L-ASC10
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.8V ~ 3.6V

Buy Now
Power Management - Specialized - L-ASC10-1SG48I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L-ASC10-1SG48I
Power Management - Specialized L-ASC10-1SG48I
Hardware Management Expander PMIC 48-QFNS (7x7)

Hardware Management Expander PMIC 48-QFNS (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 731850-L-ASC10-1SG48I L-ASC10-1SG48I
Product Name PMIC - PMIC - Power Management - Specialized - L-ASC10-1SG48I Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901793 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details