Lattice Semiconductor Corporation Clock and Timing IC ISPPAC-CLK5520V-01TN100C

Description
PLL Based Clock Driver, 5500 Series, 20 True Output(s), 0 Inverted Output(s), PQFP100, LEAD FREE, TQFP-100 Product overview: ISPPAC-CLK5520V-01TN 100C from Lattice Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ISPPAC-CLK5520V- 01TN100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PLL Based Clock Driver, 5500 Series, 20 True Output(s), 0 Inverted Output(s), PQFP100, LEAD FREE, TQFP-100 Product overview: ISPPAC-CLK5520V-01TN 100C from Lattice Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ISPPAC-CLK5520V- 01TN100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-ISPPAC-CLK5520V-01TN100C
Clock and Timing IC 728-ISPPAC-CLK5520V-01TN100C
PLL Based Clock Driver, 5500 Series, 20 True Output(s), 0 Inverted Output(s), PQFP100, LEAD FREE, TQFP-100 Product overview: ISPPAC-CLK5520V-01TN 100C from Lattice Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ISPPAC-CLK5520V- 01TN100C can be used for catalog matching and distributor lookup.

PLL Based Clock Driver, 5500 Series, 20 True Output(s), 0 Inverted Output(s), PQFP100, LEAD FREE, TQFP-100 Product overview: ISPPAC-CLK5520V-01TN100C from Lattice Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ISPPAC-CLK5520V-01TN100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ISPPAC-CLK5520V-01TN100C - 1190849-ISPPAC-CLK5520V-01TN100C - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ISPPAC-CLK5520V-01TN100C
1190849-ISPPAC-CLK5520V-01TN100C
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ISPPAC-CLK5520V-01TN100C 1190849-ISPPAC-CLK5520V-01TN100C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190849-ISPPAC-CLK55 20V-01TN100C Series: ispClock Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Frequency - Max: 320MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL Output: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: ispPAC-CLK5520 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): ispPAC-CLK5520V-01T1 00C; ispPAC-CLK5620AV-01T 100C; ispPAC-CLK5620AV-01T N100C; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1190849-ISPPAC-CLK5520V-01TN100C
Series: ispClock
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 100-LQFP
Frequency - Max: 320MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL
Output: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: ispPAC-CLK5520
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): ispPAC-CLK5520V-01T100C; ispPAC-CLK5620AV-01T100C; ispPAC-CLK5620AV-01TN100C;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ISPPAC-CLK5520V-01TN100C - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ISPPAC-CLK5520V-01TN100C
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ISPPAC-CLK5520V-01TN100C
IC CLK GEN FANOUT BUFF 100TQFP

IC CLK GEN FANOUT BUFF 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-ISPPAC-CLK5520V-01TN100C 1190849-ISPPAC-CLK5520V-01TN100C ISPPAC-CLK5520V-01TN100C
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ISPPAC-CLK5520V-01TN100C Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Tray Surface Mount Surface Mount; Surface Mount
Frequency 320 MHz 320 MHz 320 MHz
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data