Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 777579-ISPPAC-CLK540
Series: ispClock, CleanClock, FlexiClock
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 48-VFQFN Exposed Pad
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: HCSL, HSTL, LVDS, LVPECL, MLVDS, SSTL
Output: HCSL, HSTL, LVDS, LVPECL, MLVDS, SSTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Family Name: 5400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFNS (7x7)
Alternative Parts (Cross-Reference): ispPAC-CLK5406D-01SN
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC CLOCK PROGRAM BUFFER 48QFNS Product overview: ISPPAC-CLK5406D-01SN
IC 400MHz 1 48-VFQFN Exposed Pad
IC CLOCK PROGRAM BUFFER 48QFNS
IC CLOCK PROGRAM BUFFER 48QFNS
IC CLOCK PROGRAM BUFFER 48QFNS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 777579-ISPPAC-CLK5406D-01SN48C | 728-ISPPAC-CLK5406D-01SN48C | 220-1626-ND | ISPPAC-CLK5406D-01SN48C | ISPPAC-CLK5406D-01SN48C | ISPPAC-CLK5406D-01SN48C |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ISPPAC-CLK5406D-01SN48C | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; HSTL; LVDS; SSTL; HCSL, HSTL, LVDS, LVPECL, MLVDS, SSTL | LVPECL; HSTL; HCSL | ECL; PECL; LVPECL; LVDS; HCSL, HSTL, LVDS, LVPECL, MLVDS, SSTL | HCSL, HSTL, LVDS, LVPECL, MLVDS, SSTL | ||
| Package Type | Surface Mount | Tray | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |