Lattice Semiconductor Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ISPPAC-CLK5320S-01TN64C ISPPAC-CLK5320S-01TN64C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922172-ISPPAC-CLK532 0S-01TN64C Series: ispClock™ Operating Temperature Range: 0°C ~ 70°C Features: Clock Generator, Fanout Distribution, Zero Delay Buffer IC 267MHz 1 64-LQFP Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ISPPAC-CLK53 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1002, ISPPACCLK5320S01TN64 C
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922172-ISPPAC-CLK532 0S-01TN64C Series: ispClock™ Operating Temperature Range: 0°C ~ 70°C Features: Clock Generator, Fanout Distribution, Zero Delay Buffer IC 267MHz 1 64-LQFP Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ISPPAC-CLK53 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1002, ISPPACCLK5320S01TN64 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ISPPAC-CLK5320S-01TN64C - 922172-ISPPAC-CLK5320S-01TN64C - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ISPPAC-CLK5320S-01TN64C
922172-ISPPAC-CLK5320S-01TN64C
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ISPPAC-CLK5320S-01TN64C 922172-ISPPAC-CLK5320S-01TN64C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922172-ISPPAC-CLK532 0S-01TN64C Series: ispClock™ Operating Temperature Range: 0°C ~ 70°C Features: Clock Generator, Fanout Distribution, Zero Delay Buffer IC 267MHz 1 64-LQFP Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ISPPAC-CLK53 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1002, ISPPACCLK5320S01TN64 C

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922172-ISPPAC-CLK5320S-01TN64C
Series: ispClock™
Operating Temperature Range: 0°C ~ 70°C
Features: Clock Generator, Fanout Distribution, Zero Delay Buffer IC 267MHz 1 64-LQFP
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISPPAC-CLK53
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1002, ISPPACCLK5320S01TN64C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 922172-ISPPAC-CLK5320S-01TN64C
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ISPPAC-CLK5320S-01TN64C
Package Type QFP; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2721PB-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type DIP; "14-DIP (0.300"", 7.62mm)"
View Details
4 suppliers