Clock Generator, Fanout Distribution, Zero Delay Buffer IC 267MHz 1 64-LQFP
IC CLOCK PROGRAM BUFFER 64TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ISPPAC-CLK5316S-01TN64C | ISPPAC-CLK5316S-01TN64C |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; TTL; eHSTL, HSTL, LVCMOS, LVTTL, SSTL | |
| Package Type | Surface Mount; 64-LQFP | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |