Lattice Semiconductor Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ISPPAC-CLK5316S-01T64C

Description
Win Source Part Number: 1010050-ISPPAC-CLK53 16S-01T64C Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: ispClock™ Type: Clock Generator, Fanout Distribution, Zero Delay Buffer Package: Tray Frequency - Max: 267MHz Number of Circuits: 1 Standard Package: 160 Mounting: SMD (SMT) Input: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL Output: eHSTL, HSTL, LVCMOS, LVTTL, SSTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991D Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: ISPPAC-CLK53 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1010050-ISPPAC-CLK53 16S-01T64C Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: ispClock™ Type: Clock Generator, Fanout Distribution, Zero Delay Buffer Package: Tray Frequency - Max: 267MHz Number of Circuits: 1 Standard Package: 160 Mounting: SMD (SMT) Input: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL Output: eHSTL, HSTL, LVCMOS, LVTTL, SSTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991D Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: ISPPAC-CLK53 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1010050-ISPPAC-CLK5316S-01T64C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1010050-ISPPAC-CLK5316S-01T64C
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1010050-ISPPAC-CLK5316S-01T64C
Win Source Part Number: 1010050-ISPPAC-CLK53 16S-01T64C Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: ispClock™ Type: Clock Generator, Fanout Distribution, Zero Delay Buffer Package: Tray Frequency - Max: 267MHz Number of Circuits: 1 Standard Package: 160 Mounting: SMD (SMT) Input: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL Output: eHSTL, HSTL, LVCMOS, LVTTL, SSTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991D Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: ISPPAC-CLK53 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1010050-ISPPAC-CLK5316S-01T64C
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: ispClock™
Type: Clock Generator, Fanout Distribution, Zero Delay Buffer
Package: Tray
Frequency - Max: 267MHz
Number of Circuits: 1
Standard Package: 160
Mounting: SMD (SMT)
Input: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL
Output: eHSTL, HSTL, LVCMOS, LVTTL, SSTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991D
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: ISPPAC-CLK53
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1010050-ISPPAC-CLK5316S-01T64C
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1.7GHz 3.6V Rf Amplifier - 860-BGA728L7 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
Precision Dual Micropower CMOS Operational Amplifier - ALD2731SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Analog - MTLT119AQLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details