Lattice Semiconductor Corporation CPLD Programmable Logic Device ISPLSI5512VE-80LF256I

Description
IC CPLD 512MC 12NS 256FBGA Product overview: ISPLSI5512VE-80LF256 I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI5512VE-80L F256I can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC CPLD 512MC 12NS 256FBGA Product overview: ISPLSI5512VE-80LF256 I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI5512VE-80L F256I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-ISPLSI5512VE-80LF256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-ISPLSI5512VE-80LF256I
CPLD Programmable Logic Device 695-ISPLSI5512VE-80LF256I
IC CPLD 512MC 12NS 256FBGA Product overview: ISPLSI5512VE-80LF256 I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI5512VE-80L F256I can be used for catalog matching and distributor lookup.

IC CPLD 512MC 12NS 256FBGA Product overview: ISPLSI5512VE-80LF256I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI5512VE-80LF256I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI5512VE-80LF256I - 1186864-ISPLSI5512VE-80LF256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI5512VE-80LF256I
1186864-ISPLSI5512VE-80LF256I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI5512VE-80LF256I 1186864-ISPLSI5512VE-80LF256I
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186864-ISPLSI5512VE -80LF256I Operating Supply Voltage: 3.3 V Memory Type: EEPROM Number of Pins: 492 Number of Gates: 24000 Number of Macrocells: 512 Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: BGA Max Frequency: 80 MHz Alternative Parts (Cross-Reference): ISPLSI 5512VE-80LF256I; ISPLSI 5512VE80LF256I; ISPLSI5512VE80LF256I ; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of I/Os: 192 Number of Logic Blocks (LABs): 16 Max Operating Temperature: 85 °C Number of Programmable I/O: 100

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186864-ISPLSI5512VE-80LF256I
Operating Supply Voltage: 3.3 V
Memory Type: EEPROM
Number of Pins: 492
Number of Gates: 24000
Number of Macrocells: 512
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: BGA
Max Frequency: 80 MHz
Alternative Parts (Cross-Reference): ISPLSI 5512VE-80LF256I; ISPLSI 5512VE80LF256I; ISPLSI5512VE80LF256I;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of I/Os: 192
Number of Logic Blocks (LABs): 16
Max Operating Temperature: 85 °C
Number of Programmable I/O: 100

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-ISPLSI5512VE-80LF256I 1186864-ISPLSI5512VE-80LF256I
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI5512VE-80LF256I
Macrocells 512 512
System Gates 24000 24000
Logic Cells / Logic Blocks 16 16
Package Type Other; BGA Other; BGA
Internal Frequency 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BUC169-10 - Lingto Electronic Limited
Specs
System Gates 5000
User I/Os 141 pins
Propagation Delay 10 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10QI100-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 100-BQFP
Pins 100
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BTC144-10 - Lingto Electronic Limited
Specs
System Gates 10000
User I/Os 120 pins
Propagation Delay 10 ns
View Details