512M 19ns EE PLD, 83MHz, 24k Gates, 192 I/O, BGA Product overview: ISPLSI5512VA-70LB272
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1190842-ISPLSI5512VA
Manufacturer Homepage: www.latticesemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI5512VA-70LB272 | 1190842-ISPLSI5512VA-70LB272 |
| Product Name | 83MHz BGA Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI5512VA-70LB272 |
| Macrocells | 512 | |
| System Gates | 24000 | |
| Logic Cells / Logic Blocks | 16 | |
| Package Type | Other; BGA | |
| Internal Frequency | 70 MHz |