Lattice Semiconductor Corporation 143MHz 3.3V BGA Cpld ISPLSI5512VA-110LB388

Description
EE PLD, 512 MC, 10ns, 143MHz, 3.3V, BGA-388 Product overview: ISPLSI5512VA-110LB38 8 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 143MHz, 3.3V, BGA. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 143MHz, 3.3V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI5512VA-110 LB388 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 512 MC, 10ns, 143MHz, 3.3V, BGA-388 Product overview: ISPLSI5512VA-110LB38 8 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 143MHz, 3.3V, BGA. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 143MHz, 3.3V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI5512VA-110 LB388 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
143MHz 3.3V BGA Cpld - 695-ISPLSI5512VA-110LB388 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
143MHz 3.3V BGA Cpld
695-ISPLSI5512VA-110LB388
143MHz 3.3V BGA Cpld 695-ISPLSI5512VA-110LB388
EE PLD, 512 MC, 10ns, 143MHz, 3.3V, BGA-388 Product overview: ISPLSI5512VA-110LB38 8 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 143MHz, 3.3V, BGA. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 143MHz, 3.3V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI5512VA-110 LB388 can be used for catalog matching and distributor lookup.

EE PLD, 512 MC, 10ns, 143MHz, 3.3V, BGA-388 Product overview: ISPLSI5512VA-110LB388 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 143MHz, 3.3V, BGA. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 143MHz, 3.3V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI5512VA-110LB388 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI5512VA-110LB388 - 070294-ISPLSI5512VA-110LB388 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI5512VA-110LB388
070294-ISPLSI5512VA-110LB388
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI5512VA-110LB388 070294-ISPLSI5512VA-110LB388
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070294-ISPLSI5512VA- 110LB388 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 288 Programmable Type: In System Programmable Number of Gates: 24000 Delay Time tpd(1) Max: 8.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 512 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 388-BGA (35x35) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070294-ISPLSI5512VA-110LB388
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 288
Programmable Type: In System Programmable
Number of Gates: 24000
Delay Time tpd(1) Max: 8.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 388-BGA (35x35)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-ISPLSI5512VA-110LB388 070294-ISPLSI5512VA-110LB388
Product Name 143MHz 3.3V BGA Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI5512VA-110LB388
Macrocells 512 512
System Gates 24000 24000
Logic Cells / Logic Blocks 16 16
Package Type Other; BGA Other; 388-BGA (35x35)
Internal Frequency 110 MHz
Unlock Full Specs
to access all available technical data