EE PLD, 13ns, 384-Cell, CMOS, PBGA272, THERMALLY ENHANCED, BGA-272 Product overview: ISPLSI5384VA-100LB27
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 65087-ISPLSI5384VA-1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 192
Programmable Type: In System Programmable
Number of Gates: 18000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 12
Number of Macrocells: 384
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 272-BGA (27x27)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI5384VA-100LB272 | 65087-ISPLSI5384VA-100LB272 |
| Product Name | BGA Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI5384VA-100LB272 |
| Macrocells | 384 | 384 |
| System Gates | 18000 | 18000 |
| Logic Cells / Logic Blocks | 12 | 12 |
| Package Type | Other; BGA | Other; 272-BGA (27x27) |
| Internal Frequency | 100 MHz |