Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066062-ISPLSI5256VA
Mounting: SMD (SMT)
Frequency: 125 MHz
Operating Supply Voltage: 3.3 V
Memory Type: EEPROM
Number of Pins: 208
Propagation Delay: 13 ns
Categories: OEM Parts(F-I)
Case / Package: PQFP
Alternative Parts (Cross-Reference): ISPLSI5256VA100LQN20
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Logic Blocks (LABs): 8
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1066062-ISPLSI5256VA100LQN208 |
| Product Name | OEM Parts - OEM Parts (F - I) - ISPLSI5256VA100LQN208 |