IC CPLD 128MC 5NS 128TQFP Product overview: ISPLSI5128VE-180LT from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI5128VE-180
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 040903-ISPLSI5128VE-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 128-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI5128VE-180LT | 040903-ISPLSI5128VE-180LT |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI5128VE-180LT |
| Macrocells | 128 | 128 |
| System Gates | 6000 | 6000 |
| Package Type | Other; Tray | QFP; TQFP; Other; 128-TQFP (14x14) |
| User I/Os | 96 pins |