Lattice Semiconductor Corporation CPLD Programmable Logic Device ISPLSI3256A70LQ

Description
IC CPLD 256MC 15NS 160QFP Product overview: ISPLSI3256A70LQ from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI3256A70LQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 256MC 15NS 160QFP Product overview: ISPLSI3256A70LQ from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI3256A70LQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-ISPLSI3256A70LQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-ISPLSI3256A70LQ
CPLD Programmable Logic Device 695-ISPLSI3256A70LQ
IC CPLD 256MC 15NS 160QFP Product overview: ISPLSI3256A70LQ from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI3256A70LQ can be used for catalog matching and distributor lookup.

IC CPLD 256MC 15NS 160QFP Product overview: ISPLSI3256A70LQ from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI3256A70LQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI3256A70LQ - 205640-ISPLSI3256A70LQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI3256A70LQ
205640-ISPLSI3256A70LQ
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI3256A70LQ 205640-ISPLSI3256A70LQ
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 205640-ISPLSI3256A70 LQ Packaging: Tray Mounting: SMD (SMT) Number of I/O: 128 Programmable Type: In System Programmable Number of Gates: 11000 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 160-PQFP (28x28) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 205640-ISPLSI3256A70LQ
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 128
Programmable Type: In System Programmable
Number of Gates: 11000
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 160-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-ISPLSI3256A70LQ 205640-ISPLSI3256A70LQ
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI3256A70LQ
Macrocells 256 256
System Gates 11000 11000
Package Type Other; Tray QFP; Other; 160-PQFP (28x28)
User I/Os 128 pins
Unlock Full Specs
to access all available technical data