CPLD 8K Gates 192 Macrocells 135MHz 3.3V TQFP Product overview: ISPLSI2192VE-135LT12
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 040902-ISPLSI2192VE-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Number of Gates: 8000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 48
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 128-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI2192VE-135LT128 | 040902-ISPLSI2192VE-135LT128 |
| Product Name | 135MHz 3.3V CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2192VE-135LT128 |
| Macrocells | 192 | 192 |
| System Gates | 8000 | 8000 |
| Logic Cells / Logic Blocks | 48 | 48 |
| Package Type | Other; TQFP | QFP; TQFP; Other; 128-TQFP (14x14) |
| Internal Frequency | 135 MHz |