Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015482-ISPLSI2192VE
Mounting: SMD (SMT)
Frequency: 100 MHz
Operating Supply Voltage: 3.3 V
Memory Type: EEPROM
Number of Pins: 128
Number of Logic Elements/Cells: 48
Number of Gates: 8000
Number of Macrocells: 192
Propagation Delay: 13 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: TQFP
Operating Supply Current: 275 mA
Max Frequency: 100 MHz
Alternative Parts (Cross-Reference): CY37192VP160-66AXC; ISPLSI 1048EA-100LT128; ISPLSI 1048E-100LTN; ISPLSI 1048E-100LT; CY37192VP160-100AXC;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 13 ns
Number of I/Os: 96
Number of Logic Blocks (LABs): 48
Nominal Supply Current: 275 mA
Number of Programmable I/O: 28
192-Macrocell EE PLD, 100MHz, 13ns, TQFP-128 Product overview: ISPLSI2192VE-100LTN1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1015482-ISPLSI2192VE-100LTN128 | 695-ISPLSI2192VE-100LTN128 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2192VE-100LTN128 | 100MHz Cpld |
| Macrocells | 192 | 192 |
| System Gates | 8000 | 8000 |
| Logic Cells / Logic Blocks | 48 | 48 |
| Package Type | QFP; TQFP; Other; TQFP | Other; TQFP |
| Logic Family | CMOS |