128-Macrocell EE PLD, 10ns, 100MHz, TQFP-100 Product overview: ISPLSI2128VE-100LT10
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070286-ISPLSI2128VE-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI2128VE-100LT100 | 070286-ISPLSI2128VE-100LT100 |
| Product Name | 100MHz Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2128VE-100LT100 |
| Macrocells | 128 | 128 |
| System Gates | 6000 | 6000 |
| Logic Cells / Logic Blocks | 32 | 32 |
| Package Type | Other; TQFP | QFP; TQFP; Other; 100-TQFP (14x14) |
| Internal Frequency | 100 MHz |