EE PLD, 13ns, 128-Cell, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: ISPLSI2128-100LQ from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2128-100LQ
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1190803-ISPLSI2128-1
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CY37128VP160-125AXC;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC CPLD 128MC 10NS 160QFP
IC CPLD 128MC 10NS 160QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI2128-100LQ | 1190803-ISPLSI2128-100LQ | ISPLSI2128-100LQ | ISPLSI2128-100LQ |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2128-100LQ | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Pins | 160 | |||
| Internal Frequency | 77 MHz | |||
| Operating Temperature | 0 C (32 F) | 128 C (262 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 5 | |||
| Macrocells | 128 |