EE PLD, 100MHz, 96 Macrocells, 13ns, TQFP Product overview: ISPLSI2096VE-100LT12
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070279-ISPLSI2096VE-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Number of Gates: 4000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 96
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 128-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI2096VE-100LT128 | 070279-ISPLSI2096VE-100LT128 |
| Product Name | 100MHz Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2096VE-100LT128 |
| Macrocells | 96 | 96 |
| System Gates | 4000 | 4000 |
| Logic Cells / Logic Blocks | 24 | 24 |
| Package Type | Other; TQFP | QFP; TQFP; Other; 128-TQFP (14x14) |
| Internal Frequency | 100 MHz |